Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ER5833RJTJIT,
2-1623750-0 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 22.2 x 8mm |
Power Rating | 7W |
Resistance | 33Ω |
Resistance Class | Up to 1kΩ |
Voltage Rating | 200V |
Tolerance | 5% |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 200°C |
Temperature Coefficient | 0 – 60ppm/°C |
33 OHM 5% 7W | TTI Europe |
Wirewound Res.-Through Hole ER58 33R 5% AMMO | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor ER58 33R 5% AMMO | Distrelec |
Wirewound Res.-Through Hole Er58 33R 5% Ammo |Amp Te Connectivity 2-1623750-0 | Newark Electronics |
Resistor, 33 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
ER58 33R 5% AMMO | TE Connectivity 2-1623750-0 | RS Americas |
Resistor, 33 Ohm, � 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1623750-0?
Additional datasheets, footprints and schematics for 2-1623750-0 are listed on our Part Details page. You can also find images and similar parts to 2-1623750-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1623750-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1623750-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1623750-0 fall under?
The 2-1623750-0 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1623750-0 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1623750-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1623750-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1623750-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-1623750-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1623750-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1623750-0?
You can fill out our help required form which you can use to request a quote for 2-1623750-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.