Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618409-1 |
Prices starting from US$767.18
Contact Current Rating | 1000A |
---|---|
Pole Configuration | 1 |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 381mm, 15in |
Wire Size | 22AWG |
Coil Resistance | 72Ω |
Actuating System | DC |
Contact Switching Voltage (Max) | 1000VDC |
Coil Voltage (Max) | 32VDC |
Coil Voltage Rating | 24 – 32VDC |
Mounting Type | Bottom |
Mounting Plate | Without |
Contactor Type | Sealed |
Product Type | Contactor |
Product Category | Electromechanical Relays |
Terminal Configuration | Busbar |
Arc Cover | Without |
Model | K1K |
Product Classification | Relays - Contactors |
Coil Termination | Flying Lead |
TE Connectivity - Kilovac High Voltage DC Contactor Kilovac K1K 1NO DC 24V 1kA Busbar Connection | Distrelec |
Kilovac Contactor Panel Mount 1KV SPST-N | RS |
K1K06X024EAFA CONTACTOR SPS | TTI Europe |
Contactor, Spst-No, 24V, Panel | Newark Electronics |
Contactors - Electromechanical K1K06X024EAFA = CONTACTOR, SPS | Sager |
Where can I find additional details, specifications and documents for a 2-1618409-1?
Additional datasheets, footprints and schematics for 2-1618409-1 are listed on our Part Details page. You can also find images and similar parts to 2-1618409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618409-1 fall under?
The 2-1618409-1 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1618409-1 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618409-1 have stock available?
Authorised distributors including Distrelec, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 2-1618409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618409-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1618409-1?
You can fill out our help required form which you can use to request a quote for 2-1618409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.