Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618403-6 |
Prices starting from US$1,004.91
Contact Arrangement | SPST NO |
---|---|
Contact Current Rating | 150A |
Pole Configuration | 1 |
Coil Voltage Rating | 28VDC |
Coil Voltage (Max) | 28VDC |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Mounting Plate | Without |
Packaging Method | Individual |
Contactor Type | High Power |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Arc Cover | Without |
Coil Termination | Flying Lead |
CONTACTOR, 1-POLE, SPST-NO, 28VDC, PANEL | element14 |
Cap120AsangContactor, Spst-No | TE Connectivity 2-1618403-6 | RS Americas |
CONTACTOR 150A 28V SPST-NO | TTI Europe |
Contactors - Electromechanical CAP120ASANG=CONTACTOR, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 2-1618403-6?
Additional datasheets, footprints and schematics for 2-1618403-6 are listed on our Part Details page. You can also find images and similar parts to 2-1618403-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618403-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618403-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618403-6 fall under?
The 2-1618403-6 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1618403-6 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618403-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618403-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618403-6 have stock available?
Authorised distributors including Chip One Stop, element14, RS Americas, TTI Europe and Sager have stock available or on a lead time for 2-1618403-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618403-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1618403-6?
You can fill out our help required form which you can use to request a quote for 2-1618403-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.