Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618399-5 |
Prices starting from US$868.90
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$868.90
|
-
|
Buy Now |
Contact Current Rating (Max) | 2A |
---|---|
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Dimensions (L x W x H) (Approximate) | 11.76 x 10.62 x 4.06mm, .463 x .418 x .16in |
Coil Voltage Rating | 3.8VDC |
Input Voltage | 3.8 – 32VDC |
Actuating System | DC |
Contact Voltage Rating | 80VDC |
Contact Switching Voltage (Max) | 80VDC |
Output Current Rating | 2A |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | No |
Packaging Method | Tray/Box |
実装方法 | Tray/Box |
Power Relay Type | Solid State |
Output Type | DC |
Enclosure Type | Hermetically Sealed |
Operating Temperature Range | -55 – 120°C |
High Performance DC and Bi-Directional Solid State Relay 2A 80VDC PC Pins Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1618399-5?
Additional datasheets, footprints and schematics for 2-1618399-5 are listed on our Part Details page. You can also find images and similar parts to 2-1618399-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618399-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618399-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618399-5 fall under?
The 2-1618399-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618399-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618399-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618399-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618399-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1618399-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618399-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1618399-5?
You can fill out our help required form which you can use to request a quote for 2-1618399-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.