Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV200GAANA |
Prices starting from US$271.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$350.93
|
3
in stock
|
Buy Now | |
TE Store
from US$411.26
|
475
in stock
|
Buy Now | |
TTI Europe
from US$271.15
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$332.41
|
3
in stock
|
Buy Now | |
element14
from US$355.54
|
3
in stock
|
Buy Now | |
Farnell
from US$332.28
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$407.44
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$410.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$516.22
|
1
in stock
|
Buy Now | |
Avnet America
from US$283.80
|
-
|
Buy Now | |
RS Americas
from US$370.02
|
-
|
Buy Now | |
Avnet Asia
from US$384.15
|
-
|
Buy Now | |
Boersig
from US$413.43
|
-
|
Buy Now | |
Sager
from US$320.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Auxiliary Contacts | With |
Contact Arrangement | 1 Form X, SPST-NO |
Contact Current Rating | 500A |
Contact Switching Voltage (Max) | 900 |
Voltage (Max) | 900VDC |
Contact Voltage Rating | 12 – 900kVDC |
Coil Resistance | 3.14Ω |
Coil Voltage Rating | 9 – 36VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
EV200GAANA=RELAY, EV200 SPST-NO Contact Voltage Rating: 12 – 900 VDC Contact Arrangement: 1 Form X, SPST-NO High Voltage Connection (Coil): Flying Lead High Voltage Connection (Power): Stud Terminals Power Switching: Yes High Voltage Relay | 12 – 900 VDC 1 Form X, SPST-NO Flying Lead Stud Terminals | Part Number: 2-1618396-7 | Internal Number: 2-1618396-7 | Alias Number: EV200GAANA | TE Connectivity | TE Store |
HIGHCURRENT RELAY EV200GAANA | TTI Europe |
Kilovac Contactor Flange 900VDC SPST-NO- | RS |
Contactor, Spst-No-Dm, 36Vdc, Flange Rohs Compliant: Yes |Kilovac Te Connectivity 2-1618396-7 | Newark Electronics |
CONTACTOR, SPST-NO-DM, 36VDC, FLANGE | element14 |
EV200GAANA=RELAY EV200 SPST-NO | Rapid Electronics |
TE Connectivity - AMP HV Relay EV200GAANA%3DRELAY EV200 SPST-NO | Distrelec |
Electromechanical Relay SPST-NO 500A 36VDC Flange Mount | Avnet America |
High Voltave Relays, 12-900VDC, 1 Form X, SPST-NO, Leads, Kilovac EV200 | TE Connectivity 2-1618396-7 | RS Americas |
Contactors - Electromechanical EV200GAANA=RELAY EV200 SPST-NO | Sager |
Contactor, Flange, 900 VDC, SPST-NO-DM, 1 Pole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1618396-7?
Additional datasheets, footprints and schematics for 2-1618396-7 are listed on our Part Details page. You can also find images and similar parts to 2-1618396-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618396-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618396-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618396-7 fall under?
The 2-1618396-7 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618396-7 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618396-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618396-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618396-7 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 2-1618396-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618396-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1618396-7?
You can fill out our help required form which you can use to request a quote for 2-1618396-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.