2-1618378-9 Contactors by TE Connectivity

FM200CAXYX=RELAY, 3PST,NO/NC/NO, 115VAC

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1618378-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Contact Arrangement 1 Form X, SPST-NO-DM & 1 Form Y, SPST-NC-DB & 1 Form X, SPST-NO-DM
Contact Current Rating 200A
Pole Configuration 3
Wire Size 24 – 14AWG
Coil Voltage Rating 92 – 126.5VAC
Actuating System AC
Coil Voltage (Max) 115VAC
Mounting Type Bottom
Packaging Method Individual
Model FLATMAN III
Product Type Contactor
Terminal Configuration Quick Connect
Contactor Type High Power
Product Classification Relays - Contactors
Product Category Electromechanical Relays
Auxiliary Contact Terminals 6.35 Quick Connect, .25 Quick Connect
Coil Termination Wire Connector

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1618378-9?

Additional datasheets, footprints and schematics for 2-1618378-9 are listed on our Part Details page. You can also find images and similar parts to 2-1618378-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1618378-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618378-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1618378-9 fall under?

The 2-1618378-9 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.

Can I view similar or alternative parts?

You can view similar parts to 2-1618378-9 when available in the AC Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618378-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1618378-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1618378-9 have stock available?

There is no stock from authorised distributors for 2-1618378-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1618378-9 often in real-time on the comparison pages.

What if I can't find stock of 2-1618378-9?

You can fill out our help required form which you can use to request a quote for 2-1618378-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay