Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618378-0 |
No distributors results available
Contact Arrangement | 1 Form X, SPST-NO-DM |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 200A |
Wire Size | 24 – 14AWG |
Coil Voltage Rating | 92 – 126.5VAC |
Actuating System | AC |
Coil Voltage (Max) | 115VAC |
Mounting Type | Bottom |
Packaging Method | Individual |
Model | FLATMAN III |
Contactor Type | High Power |
Terminal Configuration | Quick Connect |
Product Classification | Relays - Contactors |
Product Type | Contactor |
Product Category | Electromechanical Relays |
Auxiliary Contact Terminals | .25 Quick Connect, 6.35 Quick Connect |
Coil Termination | Wire Connector |
Where can I find additional details, specifications and documents for a 2-1618378-0?
Additional datasheets, footprints and schematics for 2-1618378-0 are listed on our Part Details page. You can also find images and similar parts to 2-1618378-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618378-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618378-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618378-0 fall under?
The 2-1618378-0 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2-1618378-0 when available in the AC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618378-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618378-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618378-0 have stock available?
There is no stock from authorised distributors for 2-1618378-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618378-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1618378-0?
You can fill out our help required form which you can use to request a quote for 2-1618378-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.