Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618058-7 |
Contact Current Rating | 5A |
---|---|
Contact Arrangement | 1 Form C, SPDT |
Contact Arrangement (Additional Output) | None |
Dimensions (L x W x H) (Approximate) | 2.87 x 2.95 x 4.41in, 73 x 75 x 112mm |
Actuating System | DC |
Input Voltage | 13.5 – 32VDC |
Mounting Type | Snap-On DIN Rail |
Phase | Single |
Product Type | Relay |
Time Delay | Without |
Relay Type | Protective Relay |
Protection Function | Overcurrent |
Frequency Adjustment | 50 – 400Hz |
Operating Temperature Range | -40 – 60°C |
Electromechanical Relay DPDT 5A 32VDC | Avnet America |
Industrial Relays WD5051-002=RELAY, OVERCURRENT | Sager |
Where can I find additional details, specifications and documents for a 2-1618058-7?
Additional datasheets, footprints and schematics for 2-1618058-7 are listed on our Part Details page. You can also find images and similar parts to 2-1618058-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618058-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618058-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618058-7 fall under?
The 2-1618058-7 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618058-7 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618058-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618058-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618058-7 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1618058-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618058-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1618058-7?
You can fill out our help required form which you can use to request a quote for 2-1618058-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.