2-1618058-6 Relays by TE Connectivity

WD5051-001=RELAY, OVERCURRENT

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1618058-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,094.15

Distributor Stock
Logo for Distrelec
Distrelec
from US$1,342.12
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,197.15
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1,502.77
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1,250.00
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$1,970.18
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1,131.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1,246.26
-
Buy Now
Logo for Sager
Sager
from US$1,094.15
-
Buy Now

Specifications

Contact Current Rating 5A
Contact Arrangement 1 Form C, SPDT
Contact Arrangement (Additional Output) None
Dimensions (L x W x H) (Approximate) 2.87 x 2.95 x 4.41in, 73 x 75 x 112mm
Actuating System DC
Input Voltage 18 – 54VDC
Mounting Type Snap-On DIN Rail
Phase Single
Product Type Relay
Time Delay Without
Relay Type Protective Relay
Protection Function Overcurrent
Frequency Adjustment 50 – 400Hz
Operating Temperature Range -40 – 60°C

Compatible Parts


Alternative Descriptions

Industrial Relays Wd5051-001=Relay, Overcurrent Rohs Compliant: No |Amp Te Connectivity 2-1618058-6 | Newark Electronics
Industrial Relays WD5051-001=RELAY OVERCURRENT | Rapid Electronics
TE Connectivity WD5051-001 RELAY OVERCURRENT General Pur | Distrelec
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell
Electromechanical Relay DPDT 5A 18/54VDC Flange Mount | Avnet America
PROTECTIVE RELAY | TTI Europe
Industrial Relays WD5051-001=RELAY, OVERCURRENT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1618058-6?

Additional datasheets, footprints and schematics for 2-1618058-6 are listed on our Part Details page. You can also find images and similar parts to 2-1618058-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1618058-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618058-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1618058-6 fall under?

The 2-1618058-6 is listed under Relays, Contactors & Switches > Relays > Protective Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1618058-6 when available in the Protective Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618058-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1618058-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1618058-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1618058-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1618058-6 often in real-time on the comparison pages.

What if I can't find stock of 2-1618058-6?

You can fill out our help required form which you can use to request a quote for 2-1618058-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay