Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618058-1 |
Prices starting from US$1,406.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,526.88
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,487.91
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,870.00
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,680.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,808.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,406.84
|
-
|
Buy Now | |
Sager
from US$1,564.82
|
-
|
Buy Now |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
---|---|
Contact Current Rating | 5A |
Input Voltage | 100 – 200VDC, 100 – 140VAC |
Mounting Type | Snap-On DIN Rail |
Phase | Three |
Time Delay | Without |
Industrial Relays Wd32-013=Relay |Amp Te Connectivity 2-1618058-1 | Newark Electronics |
WD32-013=RELAY REV KVAR 120V | Rapid Electronics |
TE Connectivity WD32-013 RELAY REV KVAR 120V Power/Signa | Distrelec |
SAFETY RELAY, DPDT, 5A, 125VAC, DIN RAIL | Farnell |
Electromechanical Relay DPDT 5A 200VDC 140VAC DIN Rail | Avnet America |
Industrial Relays WD32-013=RELAY, REV KVAR, 120V | Sager |
Where can I find additional details, specifications and documents for a 2-1618058-1?
Additional datasheets, footprints and schematics for 2-1618058-1 are listed on our Part Details page. You can also find images and similar parts to 2-1618058-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618058-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618058-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618058-1 fall under?
The 2-1618058-1 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618058-1 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618058-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618058-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618058-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1618058-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618058-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1618058-1?
You can fill out our help required form which you can use to request a quote for 2-1618058-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.