2-1616986-2 Contactors by TE Connectivity

D7BE=CONTACTOR-3PDT SIDESTABLE 60A

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1616986-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Current Rating 60A
Contact Arrangement 3PDT
Pole Configuration 3
Actuating System DC
Coil Voltage Rating 28VDC
Coil Voltage (Max) 32VDC
Mounting Type Chassis
Product Type Contactor
Product Category Electromechanical Relays
Product Classification Relays - Contactors
Contactor Type Sealed
Terminal Configuration 10-32 UNF-2A Stud
Coil Termination Stud
Auxiliary Contact Terminals Wire - Connector

Compatible Parts


Alternative Descriptions

Contactors - Electromechanical D7BE=CONTACTOR-3PDT SIDESTABLE 60A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1616986-2?

Additional datasheets, footprints and schematics for 2-1616986-2 are listed on our Part Details page. You can also find images and similar parts to 2-1616986-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1616986-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1616986-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1616986-2 fall under?

The 2-1616986-2 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.

Can I view similar or alternative parts?

You can view similar parts to 2-1616986-2 when available in the AC Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1616986-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1616986-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1616986-2 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1616986-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1616986-2 often in real-time on the comparison pages.

What if I can't find stock of 2-1616986-2?

You can fill out our help required form which you can use to request a quote for 2-1616986-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay