2-1616921-3

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1616921-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1616921-3
Series Information for 2-1616921-3 - TE Connectivity
  • Status: Active
  • Aliases: 2-1616921-3
  • Product Code: H523
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

K400B1F=CONTACTOR-SPST NO

Specifications

Contact Current Rating:
400A
Pole Configuration:
1
Contact Arrangement:
SPST NO DB
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Resistance:
55Ω
Coil Voltage (Max):
28VDC
Coil Voltage Rating:
28VDC
Mounting Type:
Bus Bar
Mounting Plate:
Without
Product Type:
Contactor
Product Classification:
Relays - Contactors
Product Category:
Electromechanical Relays
Terminal Configuration:
Wire Connector
Arc Cover:
Without
Contactor Type:
Sealed
Coil Termination:
Flying Lead

Compatibility

  • Compatible Parts: 8-1616968-4
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
K400B1F=CONTACTOR-SPST NO
Avnet America
K400B1F=CONTACTOR-SPST NO
Avnet Europe
K400B1F=CONTACTOR-SPST NO