Status: | Unknown |
---|---|
Series: | 9400 Series |
RoHS: | Unknown |
Coil Voltage | 24VAC |
---|---|
Contact Current | 25A |
Product Range | 9400 Series |
Relay Mounting | Screw |
Coil Type | AC |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
9400-01Q1999=SPNO 24V (25A) RE | TE Connectivity 2-1611750-5 | RS Americas |
Electromechanical Relay SPST-NO-DM 25A 24VAC Bracket Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1611750-5?
Additional datasheets, footprints and schematics for 2-1611750-5 are listed on our Part Details page. You can also find images and similar parts to 2-1611750-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1611750-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1611750-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1611750-5 fall under?
The 2-1611750-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1611750-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1611750-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1611750-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1611750-5 have stock available?
Authorised distributors including Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 2-1611750-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1611750-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1611750-5?
You can fill out our help required form which you can use to request a quote for 2-1611750-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.