Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1611453-2 |
Prices starting from US$12.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.52
|
No stock
|
Buy Now |
Secondary Voltage | 10V, 5V |
---|---|
Primary Voltage | 120 V |
Power Rating | 40VA |
Mount Style | Foot |
Packaging Method | Bulk Pack |
Product Type | Transformer |
Termination Type | Quick Connect, One Side |
4000-01E07Bb999=Transformer-An |Productsunlimited Te Connectivity 2-1611453-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1611453-2?
Additional datasheets, footprints and schematics for 2-1611453-2 are listed on our Part Details page. You can also find images and similar parts to 2-1611453-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1611453-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1611453-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1611453-2 fall under?
The 2-1611453-2 is listed under Passive Components > Transformers.
Can I view similar or alternative parts?
You can view similar parts to 2-1611453-2 when available in the Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1611453-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1611453-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1611453-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2-1611453-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1611453-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1611453-2?
You can fill out our help required form which you can use to request a quote for 2-1611453-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.