Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 30BCF10R |
Prices starting from US$134.93
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (230VAC, 50Hz) | 6.9 |
Current Rating | 30A |
Voltage (Max) | 480VAC |
Mount Style | Flanged |
Filtered | Yes |
Output Type | Stud |
Input Type | Stud |
Filter Type | 3-Phase Power Line |
Operating Temperature Range | -10 – 40°C |
30BCF10R=F8234E Current Rating: 30 A Input Termination Type: Terminal Block Output Termination Type: Terminal Block Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 30 A Terminal Block DELTA (3 wire + ground) | Part Number: 2-1609989-2 | Internal Number: 2-1609989-2 | Alias Number: 30BCF10R | TE Connectivity | TE Store |
30Bcf10R=F8234E |Amp Te Connectivity 2-1609989-2 | Newark Electronics |
Power Line Filter 50Hz/60Hz 30A 480VAC Terminal Block Flange Mount | Avnet America |
Filter, 30BCF10R=F8234E | TE Connectivity 2-1609989-2 | RS Americas |
Power Line Filters POWER LINE THREE PHASE | Sager |
POWER LINE FILTER, 3 PHASE, 30A, 0.0087A | Farnell |
Where can I find additional details, specifications and documents for a 2-1609989-2?
Additional datasheets, footprints and schematics for 2-1609989-2 are listed on our Part Details page. You can also find images and similar parts to 2-1609989-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609989-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609989-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609989-2 fall under?
The 2-1609989-2 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609989-2 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609989-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609989-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609989-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2-1609989-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609989-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1609989-2?
You can fill out our help required form which you can use to request a quote for 2-1609989-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.