Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-2-0160977-1,
A24339-000 |
No distributors results available
Material | Polyamide 6.6 GF |
---|---|
Color | Natural |
Width | .189in, 4.8mm |
Length | 11.4in, 290mm |
Bundle Range Diameter | 79mm, 3.11in |
Thickness | 1.3mm, .051in |
Packaging Method | Bag |
Packaging Quantity | 100 |
Cable Tie Style | Standard |
Tensile Strength | 220Newton, 49.5lbf |
Product Type | Cable Tie |
Where can I find additional details, specifications and documents for a 2-160977-1?
Additional datasheets, footprints and schematics for 2-160977-1 are listed on our Part Details page. You can also find images and similar parts to 2-160977-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160977-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160977-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160977-1 fall under?
The 2-160977-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160977-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160977-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160977-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160977-1 have stock available?
There is no stock from authorised distributors for 2-160977-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160977-1 often in real-time on the comparison pages.
What if I can't find stock of 2-160977-1?
You can fill out our help required form which you can use to request a quote for 2-160977-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.