Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0160971-1,
E34815-000 |
Prices starting from US$0.09
Color | Natural |
---|---|
Material | Polyamide 6.6 GF |
Length | 140mm, 5.5in |
Width | .141in, 3.6mm |
Thickness | 1.12mm, .044in |
Bundle Range Diameter | 1.37in, 35mm |
Packaging Quantity | 100 |
Packaging Method | Bag |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Tensile Strength | 29.2lbf, 130Newton |
Cable Ties CABLE TY 140X3.6 NAT | Rapid Electronics |
Cable Ty 140X3.6 Nat |Amp Te Connectivity 2-160971-1 | Newark Electronics |
CABLE TIE, 140MM, NYLON 6.6, 29.2LB, NAT | Farnell |
TE Connectivity CABLE TY 140X3.6 NAT Cable Ties CABLE TY | Distrelec |
AMP2-160971-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-160971-1?
Additional datasheets, footprints and schematics for 2-160971-1 are listed on our Part Details page. You can also find images and similar parts to 2-160971-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160971-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160971-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160971-1 fall under?
The 2-160971-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160971-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160971-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160971-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160971-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, Distrelec and Boersig have stock available or on a lead time for 2-160971-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160971-1 often in real-time on the comparison pages.
What if I can't find stock of 2-160971-1?
You can fill out our help required form which you can use to request a quote for 2-160971-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.