Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0160968-1,
F72660-000 |
Color | Natural |
---|---|
Material | Polyamide 6.6 GF |
Width | .102in, 2.6mm |
Length | 5.27in, 134mm |
Thickness | 1mm, .039in |
Bundle Range Diameter | 32mm, 1.26in |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Cable Tie |
Tensile Strength | 18.5lbf, 82Newton |
Cable Tie Style | Standard |
Cable Accessories Tie Polyamide Natural | Avnet America |
Where can I find additional details, specifications and documents for a 2-160968-1?
Additional datasheets, footprints and schematics for 2-160968-1 are listed on our Part Details page. You can also find images and similar parts to 2-160968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160968-1 fall under?
The 2-160968-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160968-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160968-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-160968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160968-1 often in real-time on the comparison pages.
What if I can't find stock of 2-160968-1?
You can fill out our help required form which you can use to request a quote for 2-160968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.