Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0160967-1,
C80437-000 |
Prices starting from US$0.0486
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
17,900
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
82,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0487
|
17,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0486
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Polyamide 6.6 GF |
Thickness | 1mm, .039in |
Length | 98mm, 3.9in |
Width | 2.49mm, .098in |
Bundle Range Diameter | .82in, 21mm |
Packaging Quantity | 100 |
Packaging Method | Bag |
Tensile Strength | 82Newton, 18.5lbf |
Product Type | Cable Tie |
Cable Tie Style | Standard |
Cable Ties CABLE TY 98X2.5 NAT | Rapid Electronics |
TE Connectivity - AMP CABLE TY 98X2.5 NAT | Distrelec |
Cable Ty 98X2.5 Nat |Amp Te Connectivity 2-160967-1 | Newark Electronics |
Cable Accessories Tie Polyamide Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-160967-1?
Additional datasheets, footprints and schematics for 2-160967-1 are listed on our Part Details page. You can also find images and similar parts to 2-160967-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160967-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160967-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160967-1 fall under?
The 2-160967-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-160967-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160967-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160967-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160967-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-160967-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160967-1 often in real-time on the comparison pages.
What if I can't find stock of 2-160967-1?
You can fill out our help required form which you can use to request a quote for 2-160967-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.