Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15CUFF1 |
Shield Style | Shielded |
---|---|
Fuse Options | None |
Voltage Selection | None |
Panel Thickness Range | .024 – .08in, .63 – 2.1mm |
Current Rating | 15A |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Low Profile | Yes |
Mount Style | Rear Mount, Flanged |
Mount Angle | Vertical |
Comment | 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC. |
Switch Type | SPST |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Type of Connector | IEC 60320-1 C-14 |
Output Type | .187" FASTON |
Filtered | Yes |
Input Type | IEC |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 15A Unfiltered Flush Mount |Amp Te Connectivity 2-1609114-6 | Newark Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 15A Switch ST 1 Port | Avnet America |
Filter, 15CUFF1=F8307 | TE Connectivity 2-1609114-6 | RS Americas |
Special Order: 15CUFF1=F8307 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: SPST Filter Shield Type: Complete Shield Device Safety Features: Shrouded Output Power Entry Module SPST Complete Shield | Corcom Cu Series Multi-Function Inlet Fi | Part Number: 2-1609114-6 | Internal Number: 2-1609114-6 | Alias Number: 15CUFF1 | TE Connectivity | TE Store |
Power Line Filters 15CUFF1=F8307 POWER ENTRY SWIT | Sager |
Status: | Unknown |
---|---|
Series: | Corcom CU Series |
RoHS: | Unknown |
Product Range | Corcom CU Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1609114-6?
Additional datasheets, footprints and schematics for 2-1609114-6 are listed on our Part Details page. You can also find images and similar parts to 2-1609114-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609114-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609114-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609114-6 fall under?
The 2-1609114-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609114-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609114-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609114-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609114-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 2-1609114-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609114-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1609114-6?
You can fill out our help required form which you can use to request a quote for 2-1609114-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.