Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1CUFS1 |
Prices starting from US$17.07
Shield Style | Shielded |
---|---|
Voltage Selection | None |
Fuse Options | None |
Panel Thickness Range | .157in |
Current Rating | 1A |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Low Profile | Yes |
Mount Style | Snap-In |
Mount Angle | Vertical |
Input Type | IEC |
Filtered | Yes |
Ground Option | None |
Output Type | .187" FASTON |
Switch Type | SPST |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
1CUFS1=F8298 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: SPST Filter Shield Type: Shielded Device Safety Features: Shrouded Output Power Entry Module SPST Shielded | Corcom Cu Series Multi-Function Inlet Fi | Part Number: 2-1609113-7 | Internal Number: 2-1609113-7 | Alias Number: 1CUFS1 | TE Connectivity | TE Store |
1Cufs1=F8298 |Corcom Te Connectivity 2-1609113-7 | Newark Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 1A Switch ST 1 Port | Avnet America |
Filter, 1CUFS1=F8298 | TE Connectivity 2-1609113-7 | RS Americas |
AC Power Entry Modules 1CUFS1=F8298 | Sager |
Where can I find additional details, specifications and documents for a 2-1609113-7?
Additional datasheets, footprints and schematics for 2-1609113-7 are listed on our Part Details page. You can also find images and similar parts to 2-1609113-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609113-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609113-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609113-7 fall under?
The 2-1609113-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609113-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609113-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609113-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609113-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2-1609113-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609113-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1609113-7?
You can fill out our help required form which you can use to request a quote for 2-1609113-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.