Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 30BCF6 |
Prices starting from US$130.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$145.33
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$157.38
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$156.51
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$155.00
|
34
in stock
|
Buy Now | |
Farnell
from US$147.29
|
28
in stock
|
Buy Now | |
TE Store
from US$376.31
|
5
in stock
|
Buy Now | |
Avnet America
from US$130.97
|
-
|
Buy Now | |
RS Americas
from US$149.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 259mA |
Voltage (Max) | 480VAC |
Current Rating | 30A |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Threaded Bolt |
Output Type | Threaded Bolt |
Filter Type | Power Line |
Operating Temperature Range | -10 – 50°C |
Power Line Filters 30Bcf6=F8234B |Amp Te Connectivity 2-1609091-7 | Newark Electronics |
Power Line Filters 30BCF6=F8234B | Rapid Electronics |
TE Connectivity 30BCF6 F8234B Power Line Filters 30BCF6 | Distrelec |
POWER LINE, 3 PHASE, 30A, STUD | Farnell |
30BCF6=F8234B Current Rating: 30 A Input Termination Type: Threaded Bolt Output Termination Type: Threaded Bolt Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 30 A Threaded Bolt DELTA (3 wire + ground) | Part Number: 2-1609091-7 | Internal Number: 2-1609091-7 | Alias Number: 30BCF6 | TE Connectivity | TE Store |
Power Line Filter 50Hz to 60Hz 30A 480VAC Screw Flange Mount | Avnet America |
Corcom 30BCF6F8234B | TE Connectivity 2-1609091-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1609091-7?
Additional datasheets, footprints and schematics for 2-1609091-7 are listed on our Part Details page. You can also find images and similar parts to 2-1609091-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609091-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609091-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609091-7 fall under?
The 2-1609091-7 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609091-7 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609091-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609091-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609091-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1609091-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609091-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1609091-7?
You can fill out our help required form which you can use to request a quote for 2-1609091-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.