Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7BCF6 |
Prices starting from US$90.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.91
|
No stock
|
Buy Now | |
TE Store
from US$274.51
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$128.52
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$123.49
|
-
|
Buy Now | |
Avnet America
from US$95.54
|
-
|
Buy Now | |
RS Americas
from US$97.99
|
-
|
Buy Now | |
Sager
from US$90.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Current Rating | 7A |
Voltage (Max) | 480VAC |
Mount Style | Flanged |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Output Type | Threaded Bolt |
Input Type | Threaded Bolt |
Operating Temperature Range | -10 – 50°C |
7BCF6=F8232B Current Rating: 7 A Input Termination Type: Threaded Bolt Output Termination Type: Threaded Bolt Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 7 A Threaded Bolt DELTA (3 wire + ground) | Part Number: 2-1609091-5 | Internal Number: 2-1609091-5 | Alias Number: 7BCF6 | TE Connectivity | TE Store |
2-1609091-5 7BCF6=F8232B | Heilind Electronics |
7Bcf6=F8232B |Amp Te Connectivity 2-1609091-5 | Newark Electronics |
Power Line Filter 50Hz/60Hz 7A 480Vac Screw Flange Mount | Avnet America |
Corcom 7BCF6F8232B | TE Connectivity 2-1609091-5 | RS Americas |
Power Line Filters Power Line Fillers | Sager |
Where can I find additional details, specifications and documents for a 2-1609091-5?
Additional datasheets, footprints and schematics for 2-1609091-5 are listed on our Part Details page. You can also find images and similar parts to 2-1609091-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609091-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609091-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609091-5 fall under?
The 2-1609091-5 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609091-5 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609091-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609091-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609091-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1609091-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609091-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1609091-5?
You can fill out our help required form which you can use to request a quote for 2-1609091-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.