Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10ERK1 |
Prices starting from US$24.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$32.01
|
7
in stock
|
Buy Now | |
TE Store
from US$64.21
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$50.69
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$51.16
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$61.20
|
7
in stock
|
Buy Now | |
Future Electronics
from US$28.97
|
-
|
Buy Now | |
Avnet America
from US$25.78
|
-
|
Buy Now | |
RS Americas
from US$36.50
|
-
|
Buy Now | |
Sager
from US$24.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .26mA |
Leakage Current (Max) (120VAC, 60Hz) | .16mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Comment | Chassis mount. Single stage. |
Output Type | .250" FASTON |
Filter Type | Power Line |
Ground Choke Option | No |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
10ERK1=F4340 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .16 mA Leakage Current (Max) (250VAC, 50Hz): .26 mA Single Phase Filters & Corcom Rk Series | 10 A .250" FASTON .16 mA | Part Number: 2-1609089-5 | Internal Number: 2-1609089-5 | Alias Number: 10ERK1 | TE Connectivity | TE Store |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 2-1609089-5 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 10ERK1 F4340 Power Line Filters EMI/RFI | Distrelec |
Corcom RK Series 10 A Chassis Mount Power Line Filter - 10ERK1 | Future Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 10ERK1=F4340 | TE Connectivity 2-1609089-5 | RS Americas |
Power Line Filters 10A SINGLE STAGE | Sager |
Where can I find additional details, specifications and documents for a 2-1609089-5?
Additional datasheets, footprints and schematics for 2-1609089-5 are listed on our Part Details page. You can also find images and similar parts to 2-1609089-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609089-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609089-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609089-5 fall under?
The 2-1609089-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609089-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609089-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609089-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609089-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1609089-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609089-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1609089-5?
You can fill out our help required form which you can use to request a quote for 2-1609089-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.