Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6EHZ1 |
Prices starting from US$21.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.55
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$24.93
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$24.25
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
133
in stock
|
Buy Now | |
Farnell
from US$23.44
|
108
in stock
|
Buy Now | |
TE Store
from US$51.25
|
90
in stock
|
Buy Now | |
Future Electronics
from US$21.77
|
-
|
Buy Now | |
Avnet America
from US$21.36
|
-
|
Buy Now | |
RS Americas
from US$36.02
|
-
|
Buy Now | |
element14
from US$24.29
|
-
|
Buy Now | |
Sager
from US$21.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Current Rating | 6A |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 2-1609037-9 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50HzHz | Distrelec |
POWER LINE FILTER, 1-PH, 6A, 250VAC | Farnell |
6EHZ1=F8354 Current Rating: 6 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters Corcom Hz Series | 6 A .250" FASTON .002 mA | Part Number: 2-1609037-9 | Internal Number: 2-1609037-9 | Alias Number: 6EHZ1 | TE Connectivity | TE Store |
HZ Series 6 A Straight Flange Mount Power Line EMI/RFI Filter - 6EHZ1 | Future Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 6EHZ1=F8354 | TE Connectivity 2-1609037-9 | RS Americas |
FILTER, POWER LINE, MEDICAL, 6A, 250VAC | element14 |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 2-1609037-9?
Additional datasheets, footprints and schematics for 2-1609037-9 are listed on our Part Details page. You can also find images and similar parts to 2-1609037-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609037-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609037-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609037-9 fall under?
The 2-1609037-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609037-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609037-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609037-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609037-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1609037-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609037-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1609037-9?
You can fill out our help required form which you can use to request a quote for 2-1609037-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.