Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4EHZ1 |
Prices starting from US$22.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.21
|
No stock
|
Buy Now | |
TE Store
from US$58.99
|
35
in stock
|
Buy Now | |
Future Electronics
from US$28.95
|
-
|
Buy Now | |
Avnet America
from US$24.15
|
-
|
Buy Now | |
RS Americas
from US$40.72
|
-
|
Buy Now | |
element14
from US$27.27
|
-
|
Buy Now | |
Sager
from US$22.94
|
-
|
Buy Now | |
Farnell
from US$26.77
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Current Rating | 4A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
4EHZ1=F8353 Current Rating: 4 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters Corcom Hz Series | 4 A .250" FASTON .002 mA | Part Number: 2-1609037-8 | Internal Number: 2-1609037-8 | Alias Number: 4EHZ1 | TE Connectivity | TE Store |
4Ehz1=F8353 |Amp Te Connectivity 2-1609037-8 | Newark Electronics |
HZ Series 4 A Straight Flange Mount Power Line EMI/RFI Filter - 4EHZ1 | Future Electronics |
Power Line Filter 50Hz/60Hz 4A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 4EHZ1=F8353 | TE Connectivity 2-1609037-8 | RS Americas |
FILTER, POWER LINE, MEDICAL, 4A, 250VAC | element14 |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 2-1609037-8?
Additional datasheets, footprints and schematics for 2-1609037-8 are listed on our Part Details page. You can also find images and similar parts to 2-1609037-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609037-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609037-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609037-8 fall under?
The 2-1609037-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609037-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609037-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609037-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609037-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1609037-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609037-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1609037-8?
You can fill out our help required form which you can use to request a quote for 2-1609037-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.