Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1609034-2 |
Prices starting from US$31.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$51.50
|
9,734
in stock
|
Buy Now | |
Rapid Electronics
from US$46.69
|
9,734
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
9,734
in stock
|
Buy Now | |
Distrelec
from US$43.76
|
9,734
in stock
|
Buy Now | |
Farnell
from US$50.31
|
7,789
in stock
|
Buy Now | |
Avnet America
from US$45.77
|
-
|
Buy Now |
Current Rating | 30A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .36mA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .22mA |
Mount Style | Flanged |
Output Type | Threaded Bolt |
Input Type | Threaded Bolt |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 30Vsb6=F8335 |Amp Te Connectivity 2-1609034-2 | Newark Electronics |
Power Line Filters 30VSB6=F8335 | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50HzHz | Distrelec |
POWER LINE FILTERS | Farnell |
RFI Filter High Perf 30A standard | RS |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1609034-2?
Additional datasheets, footprints and schematics for 2-1609034-2 are listed on our Part Details page. You can also find images and similar parts to 2-1609034-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609034-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609034-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609034-2 fall under?
The 2-1609034-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609034-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609034-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609034-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609034-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1609034-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609034-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1609034-2?
You can fill out our help required form which you can use to request a quote for 2-1609034-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.