Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Boersig
from US$0.12
|
38,958
in stock
|
Buy Now | |
TE Store
from US$0.23
|
15,866
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
314
in stock
|
Buy Now | |
Conrad
from US$0.34
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Rapid Electronics
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 20.2mm, .795in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Accepts Wire Insulation Diameter Range | 3 – 4.3mm, .118 – .169in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
250 FASTON,REC.,14-17AWG,PNIPST Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 2-160304-4 | Internal Number: 2-160304-4 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
The use of fast-on products in all branches of the industry has claimed as a reliable plug-in system. In general, the selection of the faston connector in terms of material and surface after the operating temperature.This text is machine translated. | Conrad |
Female Quick Disconnect, 17Awg-13Awg Rohs Compliant: Yes |Amp Te Connectivity 2-160304-4 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG RCP 20.2mm 7.6mm Nickel Loose Piece | Avnet America |
TE 2-160304-4 250 Faston Crimp Receptacle Steel/Nickel 17-13AWG | Rapid Electronics |
FEMALE QUICK DISCONNECT, 17AWG-13AWG | element14 |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.5mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 2-160304-4?
Additional datasheets, footprints and schematics for 2-160304-4 are listed on our Part Details page. You can also find images and similar parts to 2-160304-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160304-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160304-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160304-4 fall under?
The 2-160304-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-160304-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160304-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160304-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160304-4 have stock available?
Authorised distributors including Boersig, TE Store, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for 2-160304-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160304-4 often in real-time on the comparison pages.
What if I can't find stock of 2-160304-4?
You can fill out our help required form which you can use to request a quote for 2-160304-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.