Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 153-004-000 |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0396
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0499
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0468
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Overall Length | .25in, 6.35mm |
Terminal Height | .25in, 6.35mm |
Material Thickness | .635mm, .025in |
Lead Wire Size | .32 – .82mm², 22 – 18AWG |
Stock Thickness (Magnet Wire Side) | .025in, .635mm |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire |
Termination Method | IDC Standard |
Lead-Lok Ii Strain Relief Terminal |Amp Te Connectivity 2-1601140-1 | Newark Electronics |
LEAD-LOK II STRAIN RELIEF TERMINAL | Rapid Electronics |
TE Connectivity 153-004-000 LEADLOK2 SMZ Terminals LEADL | Distrelec |
Magnet Wire Terminal Reverse Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-1601140-1?
Additional datasheets, footprints and schematics for 2-1601140-1 are listed on our Part Details page. You can also find images and similar parts to 2-1601140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1601140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1601140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1601140-1 fall under?
The 2-1601140-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1601140-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1601140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1601140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1601140-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1601140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1601140-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1601140-1?
You can fill out our help required form which you can use to request a quote for 2-1601140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.