Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-154-025 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
42,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
42,000
in stock
|
Buy Now | |
TE Store
from US$0.58
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now |
Plating Material | Pre-Silver |
---|---|
Terminal Orientation | Straight |
Underplating Material | Nickel |
Magnet Wire Size | .82 – .02mm, 34 – 18AWG |
Mating Tab Width | 3mm, .118in |
Material Thickness | .5mm, .02in |
Mating Tab Thickness | .51mm, .021in |
Stock Thickness (Magnet Wire Side) | .02in, .5mm |
Overall Length | 32.2mm, 1.268in |
Terminal Height | 8.4mm, .33in |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Contactors-Electromechanical 131-154-025= |Amp Te Connectivity 2-1601083-2 | Newark Electronics |
Contactors-Electromechanical 131-154-025= | Rapid Electronics |
TE Connectivity 131-154-025 CONTACTOR STD SMZ Contactors | Distrelec |
131-154-025=CONTACTOR,STD,SMZ Magnet Wire Terminal Type: Tab Mating Tab Width: .118 in Mating Tab Width: 3 mm Mating Tab Thickness: .021 in Mating Tab Thickness: .51 mm Tab .118" 3 mm .021" | Magnet Wire Terminal | Part Number: 2-1601083-2 | Internal Number: 2-1601083-2 | Alias Number: 131-154-025 | .118" | TE Connectivity | TE Store |
Contactors - Electromechanical 131-154-025= CONTACTOR STD SMZ | Sager |
Where can I find additional details, specifications and documents for a 2-1601083-2?
Additional datasheets, footprints and schematics for 2-1601083-2 are listed on our Part Details page. You can also find images and similar parts to 2-1601083-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1601083-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1601083-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1601083-2 fall under?
The 2-1601083-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1601083-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1601083-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1601083-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1601083-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-1601083-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1601083-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1601083-2?
You can fill out our help required form which you can use to request a quote for 2-1601083-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.