Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-126-025 |
Plating Material | Pre-Silver |
---|---|
Underplating Material | Nickel |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Terminal Height | .3in, 7.62mm |
Mating Tab Width | 2.79mm, .02in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Material Thickness | .02in, .51mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Overall Length | .846in, 21.49mm |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
131-126-025=TAB,110X020,STDSMZ Magnet Wire Terminal Type: Tab Mating Tab Width: .02 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .02" 2.79 mm | Magnet Wire Terminal | Part Number: 2-1601059-2 | Internal Number: 2-1601059-2 | Alias Number: 131-126-025 | .02" | TE Connectivity | TE Store |
Magnet Wire Terminal Reverse Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-1601059-2?
Additional datasheets, footprints and schematics for 2-1601059-2 are listed on our Part Details page. You can also find images and similar parts to 2-1601059-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1601059-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1601059-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1601059-2 fall under?
The 2-1601059-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1601059-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1601059-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1601059-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1601059-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2-1601059-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1601059-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1601059-2?
You can fill out our help required form which you can use to request a quote for 2-1601059-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.