Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1589463-6 |
PCB Mount Orientation | Vertical |
---|---|
Number of Standoffs | 4 |
Number of Rows | 1 |
Number of Positions | 15 |
Contact Mating Area Plating Material Thickness | 1.27 – 2.28µm, 50 – 90µin |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | Without |
Screw & Hole Diameter | .039in, 1mm |
Connector Length | .5585in |
Connector Height | .086in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Centerline (Pitch) | .025in, .64mm |
PCB Mount Retention | Without |
Hardware Type | 1.2mm X .2" Mounting Screw |
Strain Relief | Without |
Surface Mount Extended Leads | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mounting/Mating Hardware | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Headers & Wire Housings SSL015L4PQ = SMT CONN | Sager |
Where can I find additional details, specifications and documents for a 2-1589463-6?
Additional datasheets, footprints and schematics for 2-1589463-6 are listed on our Part Details page. You can also find images and similar parts to 2-1589463-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1589463-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1589463-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1589463-6 fall under?
The 2-1589463-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1589463-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1589463-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1589463-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1589463-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1589463-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1589463-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1589463-6?
You can fill out our help required form which you can use to request a quote for 2-1589463-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.