Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1589462-0 |
Prices starting from US$263.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$341.18
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$312.42
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$394.38
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$263.00
|
36
in stock
|
Buy Now | |
Farnell
from US$395.55
|
29
in stock
|
Buy Now | |
Avnet America
from US$284.25
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 51 |
PCB Mount Orientation | Horizontal |
Contact Mating Area Plating Material Thickness | 1.27 – 2.28µm, 50 – 90µin |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Tin-Lead |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin-Lead |
Screw & Hole Diameter | .039in, 1mm |
Connector Length | 1.4585in |
Connector Height | .086in |
Centerline (Pitch) | .64mm, .025in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Connector Mounting Type | Board Mount |
Mounting/Mating Hardware | With |
Strain Relief | Without |
Surface Mount Extended Leads | Without |
Hardware Type | 1.0 mm X .160" Mounting Screw |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 5 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Rectangular Mil Spec Conn Ssl051L2Hn = Smt Conn |Amp Te Connectivity 2-1589462-0 | Newark Electronics |
Rectangular Mil Spec Conn SSL051L2HN = SMT CONN | Rapid Electronics |
TE Connectivity SSL051L2HN SMT CONN Rectangular Mil Spec Connectors SSL051L2HN SMT CONN | Distrelec |
CONNECTOR, RCPT, 51POS, 1ROW, 0.64MM | Farnell |
Connector Wire to Board Receptacle 51 Position 0.64mm Solder Straight SMD | Avnet America |
Where can I find additional details, specifications and documents for a 2-1589462-0?
Additional datasheets, footprints and schematics for 2-1589462-0 are listed on our Part Details page. You can also find images and similar parts to 2-1589462-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1589462-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1589462-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1589462-0 fall under?
The 2-1589462-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1589462-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1589462-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1589462-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1589462-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1589462-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1589462-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1589462-0?
You can fill out our help required form which you can use to request a quote for 2-1589462-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.