Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CX090L2AQ |
Body Material | Aluminum |
---|---|
Body Plating Material | Electroless Nickel |
Body Finish | Plated |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
EMI & RFI Protection Type | Isolated Ground |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Epoxy |
Dielectric Material | LCP |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
RF Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | Nanominiature |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -65 – 200°F |
CX090L2AQ = Coax RF Interface: Nanominiature RF Connector Style: Receptacle RF Connector Mated Outer Diameter (Approximate): .087 in Impedance: 50 Ω Compatible With RF Cable Type: RG 178 Nanominiature Receptacle .087" 50 Ω | Nanonics Connectors: Coaxial Cable & Receptacle Assembly | Part Number: 2-1589072-4 | Internal Number: 2-1589072-4 | Alias Number: CX090L2AQ | .087" | TE Connectivity | TE Store |
Rf Connectors/Coaxial Connectors Cx090L2Aq |Amp Te Connectivity 2-1589072-4 | Newark Electronics |
Coaxial Receptacle Assembly Horizontal 50 ohm 9-Position Surface Mount | Avnet America |
CX090L2AQ = Coax | TE Connectivity 2-1589072-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1589072-4?
Additional datasheets, footprints and schematics for 2-1589072-4 are listed on our Part Details page. You can also find images and similar parts to 2-1589072-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1589072-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1589072-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1589072-4 fall under?
The 2-1589072-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1589072-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1589072-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1589072-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1589072-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1589072-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1589072-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1589072-4?
You can fill out our help required form which you can use to request a quote for 2-1589072-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.