2-1589070-7 RF & Coax Connectors by TE Connectivity

CX080PC2RGC10N = COAX

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1589070-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Body Material Aluminum
Body Plating Material Electroless Nickel
Cable Connector Orientation Right Angle
Number of Signal Positions 0
PCB Mount Orientation Horizontal
Number of Positions 8
Number of Coaxial Contacts 8
Contact Current Rating (Max) 1A
RF Connector Center Contact Plating Material Gold
Connector Product Type Connector Assembly
Product Length 100mm, 3.93in
RF Contact Spacing .64mm, .025in
Impedance 50Ω
Centerline (Pitch) 2.54mm, .1in
RF Connector Coupling Mechanism Screw
RF Contact Captivation Method Solder
Connector Mounting Type Board Mount
Mounting Hardware Type 1mm Captive Jackscrew
Mating Retention Type Mounting Hardware
Operating Frequency 60 – 1GHz
Dielectric Material PTFE
Connector & Contact Terminates To Wire & Cable
RF Interface Nanominiature
Connector System Wire-to-Board
RF Connector Style Plug
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F
Cable Type RG 178

Alternative Descriptions

RF Connectors / Coaxial Connectors CX080PC2RGC10N = COAX | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1589070-7?

Additional datasheets, footprints and schematics for 2-1589070-7 are listed on our Part Details page. You can also find images and similar parts to 2-1589070-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1589070-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1589070-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1589070-7 fall under?

The 2-1589070-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1589070-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1589070-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1589070-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1589070-7 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2-1589070-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1589070-7 often in real-time on the comparison pages.

What if I can't find stock of 2-1589070-7?

You can fill out our help required form which you can use to request a quote for 2-1589070-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay