Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Configuration | Rectangular |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 20 |
Number of Positions | 20 |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Width | 23.9mm, .94in |
Height | 9.6mm, .378in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 43.2mm, 1.7in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
20P Pm Plug Val-U-Lok Pm Gw |Te Connectivity 2-1586861-0 | Newark Electronics |
Conn Housing PL 20 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP VAL-U-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1586861-0?
Additional datasheets, footprints and schematics for 2-1586861-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586861-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586861-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586861-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586861-0 fall under?
The 2-1586861-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1586861-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586861-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586861-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586861-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1586861-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586861-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586861-0?
You can fill out our help required form which you can use to request a quote for 2-1586861-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.