Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.53
|
403
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
403
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
403
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
403
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Signal Positions | 24 |
Connector Configuration | Rectangular |
Number of Rows | 2 |
Contact Transmits (Typical) | Signal (Data) |
Contact Type | Socket |
Contact Layout | Matrix |
Width | 20mm, .787in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 2.031in, 51.6mm |
Height | .464in, 11.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | White |
Housing Material | Polyamide |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Panel |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
24P Rcpt Dual F/H Glow Wire Rohs Compliant: Yes |Amp Te Connectivity 2-1586765-4 | Newark Electronics |
24P RCPT DUAL F/H GLOW WIRE | Rapid Electronics |
TE Connectivity 24P RCPT VAL-U-LOK GW Headers & Wire Hou | Distrelec |
Conn Housing RCP 24 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: 24P RCPT VAL-U-LOK GW Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 24 Centerline (Pitch): .165 in Centerline (Pitch): 4.2 mm Number of Rows: 2 Wire-to-Board 24 .165" | Rectangular Connector Housing | Part Number: 2-1586765-4 | Internal Number: 2-1586765-4 | .165" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1586765-4?
Additional datasheets, footprints and schematics for 2-1586765-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586765-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586765-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586765-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586765-4 fall under?
The 2-1586765-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1586765-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586765-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586765-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586765-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1586765-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586765-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586765-4?
You can fill out our help required form which you can use to request a quote for 2-1586765-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.