Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.30
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
980
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
980
in stock
|
Buy Now | |
Farnell
from US$0.85
|
840
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
Contact Current Rating (Max) | 9A |
端子のタイプ | Pin |
Contact Layout | Inline |
Contact Transmits (Typical) | Signal (Data) |
Multiple Contact Types | With |
Contact Plating Material | Tin |
Height | 14.1mm, .555in |
Length | 2.08in, 52mm |
Tail Length | .138in, 3.5mm |
PCB Thickness (Recommended) | 1.78mm, .7in |
幅 | 15mm |
Width | .5905in |
Wire Size | 26 – 16AWG, .12 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | 4.19mm, .165in |
Housing Color | Natural |
Circuit Identification Feature | With |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment | With |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector Style | Plug |
Row-to-Row Spacing | 4.2mm, .165in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
22 POS HDR 94V-2 W/OUT DRAIN HOLE | Rapid Electronics |
TE Connectivity 22P VAL-U-LOK BMI VRT HDR V2 Headers & W | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Rectangluar Connector, Vertical, Keyed, 2 Rows, 22-Position, Val-U-Lok Series | TE Connectivity 2-1586586-2 | RS Americas |
22P Val-U-Lok Bmi Vrt Hdr V2 |Amp Te Connectivity 2-1586586-2 | Newark Electronics |
Conn Power HDR 22 POS 3mm Solder ST Thru-Hole 22 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1586586-2?
Additional datasheets, footprints and schematics for 2-1586586-2 are listed on our Part Details page. You can also find images and similar parts to 2-1586586-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586586-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586586-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586586-2 fall under?
The 2-1586586-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586586-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586586-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586586-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586586-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2-1586586-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586586-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1586586-2?
You can fill out our help required form which you can use to request a quote for 2-1586586-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.