Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 9.14in, .36mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 10 |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Current Rating (Max) | 19A, 12A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 1.18µm, .03µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57in, .062mm |
Insulation Diameter (Max) | .13mm, 3.3in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .195in, 4.95mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
VDE Tested | No |
UL Rating | Recognized, Certified |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Plug & Socket Conn, Header, 10Pos 4.95Mm | Newark Electronics |
Conn Power HDR 10 POS 4.95mm Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-1586544-0?
Additional datasheets, footprints and schematics for 2-1586544-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586544-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586544-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586544-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586544-0 fall under?
The 2-1586544-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586544-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586544-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586544-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586544-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1586544-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586544-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586544-0?
You can fill out our help required form which you can use to request a quote for 2-1586544-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.