Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.32
|
3,798
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
3,798
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
3,798
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$2.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 24 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 24 |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Height | .384in, 9.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | .5118in, 13mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 51.6mm, 2.031in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 70 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors RA HDR SCREW MNT 24P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 24P VAL-U-LOK R/A HDR SCRMT V2 | Distrelec |
Conn Power HDR 24 POS 4.2mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
Headers & Wire Housings Ra Hdr Screw Mnt 24P |Amp Te Connectivity 2-1586043-4 | Newark Electronics |
VAL-U-LOK 24 Position Through-Hole Dual Row Right Angle Pin Header | Future Electronics |
HEADER, RIGHT ANGLE, VAL-U-LOK, 24 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 2-1586043-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1586043-4?
Additional datasheets, footprints and schematics for 2-1586043-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586043-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586043-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586043-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586043-4 fall under?
The 2-1586043-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586043-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586043-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586043-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586043-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 2-1586043-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586043-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586043-4?
You can fill out our help required form which you can use to request a quote for 2-1586043-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.