Prices starting from US$0.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.79 |
714
|
Buy Now | |
Newark Electronics | US$1.23 |
714
|
Buy Now | |
Rapid Electronics | US$2.08 |
714
|
Buy Now | |
Chip One Stop | US$0.86 |
714
|
Buy Now | |
Farnell | US$1.94 |
604
|
Buy Now | |
Future Electronics | US$0.98 |
-
|
Buy Now | |
Avnet America | US$0.84 |
-
|
Buy Now | |
RS Americas | US$0.98 |
-
|
Buy Now | |
Boersig | US$1.09 |
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Row-to-Row Spacing | 4.2in, .165mm |
Number of Power Positions | 20 |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Height | .384in, 9.8mm |
Width | .5118in, 13mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 43.2mm, 1.7in |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 70 |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Ra Hdr Screw Mnt 20P |Amp Te Connectivity 2-1586043-0 | Newark Electronics |
TE 2-1586043-0 Val-U-Lok Pin Header PCB Mount Right Angle Pegs UL94 V2 2 x 10P | Rapid Electronics |
TE Connectivity 20P VAL-U-LOK R/A HDR SCRMT V2 Board Con | Distrelec |
VAL-U-LOK 20 Position 4.2 mm Dual Row Wire to Board Right Angle Shrouded Header | Future Electronics |
Conn Power HDR 20 POS 4.2mm Solder RA Thru-Hole 20 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 20 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 2-1586043-0 | RS Americas |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1586043-0?
Additional datasheets, footprints and schematics for 2-1586043-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586043-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586043-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586043-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586043-0 fall under?
The 2-1586043-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586043-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586043-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586043-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586043-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1586043-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586043-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586043-0?
You can fill out our help required form which you can use to request a quote for 2-1586043-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.