Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
1,330
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
1,330
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
1,330
in stock
|
Buy Now | |
Farnell
from US$1.57
|
1,120
in stock
|
Buy Now | |
TE Store
from US$1.10
|
169
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 24 |
---|---|
Row-to-Row Spacing | 4.2mm, .165in |
PCB Mount Orientation | Right Angle |
Number of Positions | 24 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Height | .39in, 9.8mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 51.6mm, 2.031in |
PCB Thickness (Recommended) | 1.6in, .063mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | 13mm, .51in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Assembly Integration Feature | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 70 |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.6mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE 2-1586041-4 Val-U-Lok Pin Header PCB Mount Right Angle No Pegs UL94 V2 2x12P | Rapid Electronics |
TE Connectivity - AMP 24P VAL-U-LOK R/A HDR V2 | Distrelec |
CONN, R/A HEADER, 24POS, 2ROW, 4.2MM, TH | Farnell |
24P VAL-U-LOK R/A HDR V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-1586041-4 | Internal Number: 2-1586041-4 | 4.2 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 24 Position, 4.2Mm | Newark Electronics |
VAL-U-LOK 24 Position 4.2 mm Dual Row Wire to Board Right Angle Shrouded Header | Future Electronics |
Conn Wire to Board HDR 24 POS 4.2mm Solder RA Thru-Hole | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 24 POS, DUAL ROW, UL94V-2, W/O PEGS | TE Connectivity 2-1586041-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1586041-4?
Additional datasheets, footprints and schematics for 2-1586041-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586041-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586041-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586041-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586041-4 fall under?
The 2-1586041-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586041-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586041-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586041-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586041-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-1586041-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586041-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586041-4?
You can fill out our help required form which you can use to request a quote for 2-1586041-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.