Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
2,423
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
2,423
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
2,423
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
2,423
in stock
|
Buy Now | |
TE Store
from US$1.19
|
688
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Farnell
from US$1.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
PCB Mount Orientation | Right Angle |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Power Positions | 20 |
Number of Rows | 2 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
PCB Thickness (Recommended) | .063mm, 1.6in |
Insulation Diameter (Max) | 2.39in, 2.39mm |
Width | 13mm, .51in |
Length | 1.7in, 43.2mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | 9.8mm, .39in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
CSA File Number | 208567 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Assembly Integration Feature | Without |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 90 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.6mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Ra Hdr W/O Pegs 20P |Amp Te Connectivity 2-1586041-0 | Newark Electronics |
TE 2-1586041-0 Val-U-Lok Pin Header PCB Mount Right Angle No Pegs UL94 V2 2x10P | Rapid Electronics |
TE Connectivity 20P VAL-U-LOK R/A HDR V2 Board Connector | Distrelec |
20P VAL-U-LOK R/A HDR V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 20 | Rectangular Power Connector | Part Number: 2-1586041-0 | Internal Number: 2-1586041-0 | 4.2 mm | TE Connectivity | TE Store |
Header PCB 20 way Pin 4.20mm Val-u-Lok | RS |
VAL-U-LOK 20 Position 4.2 mm Dual Row Wire to Board Right Angle Shrouded Header | Future Electronics |
Conn Power HDR 20 POS 4.2mm Solder RA Thru-Hole 20 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 20 POS, DUAL ROW, UL94V-2, W/O PEGS | TE Connectivity 2-1586041-0 | RS Americas |
HEADER, RIGHT ANGLE, UL94V-2, 20WAY | element14 |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series Connector System |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series Connector System |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Flammability Rating | UL94V-2 |
Lead Spacing | 4.2mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 2-1586041-0?
Additional datasheets, footprints and schematics for 2-1586041-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586041-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586041-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586041-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586041-0 fall under?
The 2-1586041-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586041-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586041-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586041-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586041-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-1586041-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586041-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586041-0?
You can fill out our help required form which you can use to request a quote for 2-1586041-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.