Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now | |
RS Americas
from US$0.54
|
1,050
in stock
|
Buy Now | |
TE Store
from US$0.86
|
1,035
in stock
|
Buy Now | |
Powell Electronics
from US$0.92
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$1.21
|
-
|
Buy Now |
Number of Power Positions | 24 |
---|---|
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Row-to-Row Spacing | .165in, 4.2mm |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Width | .386in, 9.8mm |
Height | 12.8mm, .504in |
Length | 51.6mm, 2.031in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
Housing Material | PA 66 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 105 |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Header, Vertical, 2 Position, 2 Rows, Through Hole, Male Pin, Val-U-Lok Series | TE Connectivity 2-1586039-4 | RS Americas |
24P VAL-U-LOK VRT HDR W/P V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-1586039-4 | Internal Number: 2-1586039-4 | 4.2 mm | TE Connectivity | TE Store |
Headers & Wire Housings Vert Hdr W/Pegs 24P Rohs Compliant: Yes |Amp Te Connectivity 2-1586039-4 | Newark Electronics |
TE 2-1586039-4 Val-U-Lok Pin Header PCB Mount Vertical Pegs UL94 V2 2 x 12P | Rapid Electronics |
VAL-U-LOK 24 Position 4.2 mm Pitch Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Power HDR 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
TE Connectivity - AMP PWR CONN 24P VAL-U-LOK VRT HDR W/P V2 | Distrelec |
CONN, HEADER, 24POS, 2ROW, 4.2MM | Farnell |
Where can I find additional details, specifications and documents for a 2-1586039-4?
Additional datasheets, footprints and schematics for 2-1586039-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586039-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586039-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586039-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586039-4 fall under?
The 2-1586039-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586039-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586039-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586039-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586039-4 have stock available?
Authorised distributors including RS Americas, TE Store, Powell Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2-1586039-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586039-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586039-4?
You can fill out our help required form which you can use to request a quote for 2-1586039-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.