Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 24 |
Number of Power Positions | 24 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
PCB Thickness (Recommended) | 1.6in, .063mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 2.031in, 51.6mm |
Height | 12.8mm, .504in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | 9.75mm, .384in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 105 |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
24P VRT HDR VAL-U-LOK V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-1586038-4 | Internal Number: 2-1586038-4 | 4.2 mm | TE Connectivity | TE Store |
24P Vrt Hdr Val-U-Lok V0 Rohs Compliant: Yes |Amp Te Connectivity 2-1586038-4 | Newark Electronics |
Conn Power HDR 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 24 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 2-1586038-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1586038-4?
Additional datasheets, footprints and schematics for 2-1586038-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586038-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586038-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586038-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586038-4 fall under?
The 2-1586038-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586038-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586038-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586038-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586038-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1586038-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586038-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586038-4?
You can fill out our help required form which you can use to request a quote for 2-1586038-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.