2-1586038-2 Power Connectors by TE Connectivity

22P VRT HDR VAL-U-LOK V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.20
-
Buy Now

Specifications

Number of Positions 22
PCB Mount Orientation Vertical
Number of Rows 2
Row-to-Row Spacing 4.2mm, .165in
Number of Power Positions 22
Contact Mating Area Plating Thickness 80µin, 2.03µm
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 9A
Contact Layout Inline, Matrix
Contact Retention Without
Contact Termination Area Plating Material Tin
Height 12.8mm, .504in
Insulation Diameter (Max) 2.39mm, 2.39in
Length 1.8661in, 47.4mm
PCB Thickness (Recommended) 1.6in, .063mm
Accepts Wire Insulation Diameter Range 1.2 – 3.1mm, .047 – .122in
Width .384in, 9.75mm
Operating Voltage 600VAC
Centerline (Pitch) 4.2mm, .165in
Housing Color Natural
UL Flammability Rating UL 94V-0
Housing Material Nylon
Circuit Identification Feature With
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number 208567
VDE Tested No
Agency/Standard UL, CSA
Agency/Standard Number E28476
Connector Mounting Type Board Mount
Mating Retention With
Mating Retention Type Latch
PCB Mount Retention Without
Mating Alignment With
PCB Mount Alignment Without
Mating Alignment Type Keyed
Circuit Application Power
Packaging Method Tray, Box & Tray
Packaging Quantity 120
Connector System Wire-to-Board
Product Type Header
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Sealable No
Header Type Shrouded
Termination Post & Tail Length .138in, 3.5mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

22P Vrt Hdr Val-U-Lok V0 Rohs Compliant: Yes |Amp Te Connectivity 2-1586038-2 | Newark Electronics
Conn Power HDR 22 POS 4.2mm Solder ST Thru-Hole 22 Terminal 1 Port Tray | Avnet America
HEADER, VERTICAL, VAL-U-LOK, 22 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 2-1586038-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1586038-2?

Additional datasheets, footprints and schematics for 2-1586038-2 are listed on our Part Details page. You can also find images and similar parts to 2-1586038-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1586038-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586038-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1586038-2 fall under?

The 2-1586038-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1586038-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586038-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1586038-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1586038-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1586038-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1586038-2 often in real-time on the comparison pages.

What if I can't find stock of 2-1586038-2?

You can fill out our help required form which you can use to request a quote for 2-1586038-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay