Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
2,235
in stock
|
Buy Now | |
element14
from US$0.92
|
2,114
in stock
|
Buy Now | |
Farnell
from US$0.99
|
2,114
in stock
|
Buy Now | |
TE Store
from US$0.98
|
1,768
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
Distrelec
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 24 |
Number of Power Positions | 24 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
PCB Thickness (Recommended) | .063mm, 1.6in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 51.6mm, 2.031in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Width | 9.75mm, .384in |
Height | .504in, 12.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 105 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Conn, Header, 24Pos, 2Row, 4.2Mm | Newark Electronics |
HEADER, VERTICAL, W/DRAIN HOLES, 94V-2 | element14 |
24P VERT HDR VAL-U-LOK V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-1586037-4 | Internal Number: 2-1586037-4 | 4.2 mm | TE Connectivity | TE Store |
Header pcb 24 way 4.20mm Val-u-Lok | RS |
VAL-U-LOK Series 24 Position 2 Row 4.2 mm Vertical Header | Future Electronics |
Conn Power HDR 24 POS 4.2mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 24 POS, DUAL ROW, UL94V-2, W/O PEGS | TE Connectivity 2-1586037-4 | RS Americas |
TE Connectivity 24P VERT HDR VAL-U-LOK V2 Rectangular Po | Distrelec |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Flammability Rating | UL94V-2 |
Lead Spacing | 4.2mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 2-1586037-4?
Additional datasheets, footprints and schematics for 2-1586037-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586037-4 fall under?
The 2-1586037-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586037-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586037-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 2-1586037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586037-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586037-4?
You can fill out our help required form which you can use to request a quote for 2-1586037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.