Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
504
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
504
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
504
in stock
|
Buy Now | |
Farnell
from US$0.51
|
500
in stock
|
Buy Now | |
TE Store
from US$0.33
|
98
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Positions | 24 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 51.6mm, 2.031in |
Width | 20mm, .787in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | 11.8mm, .464in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
CSA File Number | 208567 |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
Headers & Wire Housings Hsg Rec 2X12C F/P V0 |Amp Te Connectivity 2-1586019-4 | Newark Electronics |
Headers&Wire Housings HSG REC 2X12C F/P V0 | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
24P RCPT VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 24 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-1586019-4 | Internal Number: 2-1586019-4 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK Series 24 Position Female Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 24 POS 4.2mm Crimp ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 24 Way 2 Row Female Straight PCB Connector Housing | TE Connectivity 2-1586019-4 | RS Americas |
TE Connectivity - AMP PWR CONN 24P RCPT VAL-U-LOK V0 | Distrelec |
Where can I find additional details, specifications and documents for a 2-1586019-4?
Additional datasheets, footprints and schematics for 2-1586019-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586019-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586019-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586019-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586019-4 fall under?
The 2-1586019-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586019-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586019-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586019-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586019-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-1586019-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586019-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586019-4?
You can fill out our help required form which you can use to request a quote for 2-1586019-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.