Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 22 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 1.8661in, 47.4mm |
Width | 20mm, .787in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | 11.8mm, .464in |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
22P RCPT VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 22 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 22 | Rectangular Power Connector | Part Number: 2-1586019-2 | Internal Number: 2-1586019-2 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK Series 4.2mm Pitch 22 Way 2 Row Female Straight PCB Connector Housing | TE Connectivity 2-1586019-2 | RS Americas |
22P Rcpt Val-U-Lok V0 Rohs Compliant: Yes |Amp Te Connectivity 2-1586019-2 | Newark Electronics |
VAL-U-LOK Series 22 Position Female Latch Lock Free Hanging Housing Receptacle | Future Electronics |
Conn Housing RCP 22 POS 4.2mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 2-1586019-2?
Additional datasheets, footprints and schematics for 2-1586019-2 are listed on our Part Details page. You can also find images and similar parts to 2-1586019-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586019-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586019-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586019-2 fall under?
The 2-1586019-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586019-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586019-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586019-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586019-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-1586019-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586019-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1586019-2?
You can fill out our help required form which you can use to request a quote for 2-1586019-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.