Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
845
in stock
|
Buy Now | |
TE Store
from US$0.31
|
813
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
575
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
573
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
272
in stock
|
Buy Now | |
element14
from US$0.44
|
155
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .165mm, 4.2in |
Contact Layout | Matrix |
Contact Retention | Without |
Width | 23.8mm, .937in |
Length | 51.6mm, 2.031in |
Height | 9.6mm, .378in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Bag |
Packaging Quantity | 400 |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
TE 2-1586000-4 Val-U-Lok V2 Crimp Housing 2 x 12P Natural | Rapid Electronics |
24P FH PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 24 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 24 | Rectangular Power Connector | Part Number: 2-1586000-4 | Internal Number: 2-1586000-4 | 4.2 mm | TE Connectivity | TE Store |
Connector Housing, Plug, 24Pos | Newark Electronics |
TE Connectivity 24P FH PLUG VAL-U-LOK V2 Board Connector | Distrelec |
PLUG, FREE-HANGING, 24WAY | element14 |
VAL-U-LOK Series 24 Position Male Locking Ramp Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 24 POS 4.2mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 24Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL |
Colour | White |
Flammability Rating | UL94V-2 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 2-1586000-4?
Additional datasheets, footprints and schematics for 2-1586000-4 are listed on our Part Details page. You can also find images and similar parts to 2-1586000-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586000-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586000-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586000-4 fall under?
The 2-1586000-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586000-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586000-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586000-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586000-4 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 2-1586000-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586000-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1586000-4?
You can fill out our help required form which you can use to request a quote for 2-1586000-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.